CRGV1206J180K -- CRGV1206 5% 180K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 180K 1000V Neohm - Te Connectivity
CRGV1206J180K
Description
CRGV1206 5% 180K 1000V
Description
CRGV1206 5% 180K 1000V
Suppliers
Crgv1206 5% 180K 1000V Neohm - Te Connectivity
94X8817
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8817 |
|
Product Name
|
Crgv1206 5% 180K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details