CRGV1206J160K -- CRGV1206 5% 160K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 160K 1000V Neohm - Te Connectivity
CRGV1206J160K
Description
CRGV1206 5% 160K 1000V
Description
CRGV1206 5% 160K 1000V
Suppliers
Crgv1206 5% 160K 1000V Neohm - Te Connectivity
94X8816
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8816 |
|
Product Name
|
Crgv1206 5% 160K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
30 volts
Current Rating
12.0 amps
View Details