CRGV1206J110K -- CRGV1206 5% 110K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 110K 1000V Neohm - Te Connectivity
CRGV1206J110K
Description
CRGV1206 5% 110K 1000V
Description
CRGV1206 5% 110K 1000V
Suppliers
Crgv1206 5% 110K 1000V Neohm - Te Connectivity
94X8812
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8812 |
|
Product Name
|
Crgv1206 5% 110K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details