CRGV1206F866K -- CRGV1206 1% 866K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 866K 1000V Neohm - Te Connectivity
CRGV1206F866K
Description
CRGV1206 1% 866K 1000V
Description
CRGV1206 1% 866K 1000V
Suppliers
Crgv1206 1% 866K 1000V Neohm - Te Connectivity
94X8797
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8797 |
|
Product Name
|
Crgv1206 1% 866K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details