TE Connectivity Crgv1206 1% 825K 1000V Neohm - Te Connectivity CRGV1206F825K

Description
CRGV1206 1% 825K 1000V
Description
CRGV1206 1% 825K 1000V

Suppliers

Company
Product
Description
Supplier Links
Crgv1206 1% 825K 1000V Neohm - Te Connectivity - 94X8795 - Newark, An Avnet Company
Chicago, IL, United States
Crgv1206 1% 825K 1000V Neohm - Te Connectivity
94X8795
Crgv1206 1% 825K 1000V Neohm - Te Connectivity 94X8795
CRGV1206 1% 825K 1000V

CRGV1206 1% 825K 1000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8795
Product Name Crgv1206 1% 825K 1000V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details