CRGV1206F787K -- CRGV1206 1% 787K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 787K 1000V Neohm - Te Connectivity
CRGV1206F787K
Description
CRGV1206 1% 787K 1000V
Description
CRGV1206 1% 787K 1000V
Suppliers
Crgv1206 1% 787K 1000V Neohm - Te Connectivity
94X8793
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8793 |
|
Product Name
|
Crgv1206 1% 787K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details