CRGV1206F750K -- CRGV1206 1% 750K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 750K 1000V Neohm - Te Connectivity
CRGV1206F750K
Description
CRGV1206 1% 750K 1000V
Description
CRGV1206 1% 750K 1000V
Suppliers
Crgv1206 1% 750K 1000V Neohm - Te Connectivity
94X8791
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8791 |
|
Product Name
|
Crgv1206 1% 750K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details