CRGV1206F681K -- CRGV1206 1% 681K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 681K 1000V Neohm - Te Connectivity
CRGV1206F681K
Description
CRGV1206 1% 681K 1000V
Description
CRGV1206 1% 681K 1000V
Suppliers
Crgv1206 1% 681K 1000V Neohm - Te Connectivity
94X8787
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8787 |
|
Product Name
|
Crgv1206 1% 681K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details