CRGV1206F604K -- CRGV1206 1% 604K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 604K 1000V Neohm - Te Connectivity
CRGV1206F604K
Description
CRGV1206 1% 604K 1000V
Description
CRGV1206 1% 604K 1000V
Suppliers
Crgv1206 1% 604K 1000V Neohm - Te Connectivity
94X8782
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8782 |
|
Product Name
|
Crgv1206 1% 604K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details