CRGV1206F536K -- CRGV1206 1% 536K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 536K 1000V Neohm - Te Connectivity
CRGV1206F536K
Description
CRGV1206 1% 536K 1000V
Description
CRGV1206 1% 536K 1000V
Suppliers
Crgv1206 1% 536K 1000V Neohm - Te Connectivity
94X8777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8777 |
|
Product Name
|
Crgv1206 1% 536K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details