CRGV1206F464K -- CRGV1206 1% 464K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 464K 1000V Neohm - Te Connectivity
CRGV1206F464K
Description
CRGV1206 1% 464K 1000V
Description
CRGV1206 1% 464K 1000V
Suppliers
Crgv1206 1% 464K 1000V Neohm - Te Connectivity
94X8771
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8771 |
|
Product Name
|
Crgv1206 1% 464K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers