CRGV1206F402K -- CRGV1206 1% 402K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 402K 1000V Neohm - Te Connectivity
CRGV1206F402K
Description
CRGV1206 1% 402K 1000V
Description
CRGV1206 1% 402K 1000V
Suppliers
Crgv1206 1% 402K 1000V Neohm - Te Connectivity
94X8765
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8765 |
|
Product Name
|
Crgv1206 1% 402K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details