CRGV1206F267K -- CRGV1206 1% 267K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 267K 1000V Neohm - Te Connectivity
CRGV1206F267K
Description
CRGV1206 1% 267K 1000V
Description
CRGV1206 1% 267K 1000V
Suppliers
Crgv1206 1% 267K 1000V Neohm - Te Connectivity
94X8748
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8748 |
|
Product Name
|
Crgv1206 1% 267K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details