CRGV1206F249K -- CRGV1206 1% 249K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 249K 1000V Neohm - Te Connectivity
CRGV1206F249K
Description
CRGV1206 1% 249K 1000V
Description
CRGV1206 1% 249K 1000V
Suppliers
Crgv1206 1% 249K 1000V Neohm - Te Connectivity
94X8745
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8745 |
|
Product Name
|
Crgv1206 1% 249K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details