CRGV1206F215K -- CRGV1206 1% 215K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 215K 1000V Neohm - Te Connectivity
CRGV1206F215K
Description
CRGV1206 1% 215K 1000V
Description
CRGV1206 1% 215K 1000V
Suppliers
Crgv1206 1% 215K 1000V Neohm - Te Connectivity
94X8739
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8739 |
|
Product Name
|
Crgv1206 1% 215K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers