CRGV1206F196K -- CRGV1206 1% 196K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 196K 1000V Neohm - Te Connectivity
CRGV1206F196K
Description
CRGV1206 1% 196K 1000V
Description
CRGV1206 1% 196K 1000V
Suppliers
Crgv1206 1% 196K 1000V Neohm - Te Connectivity
94X8735
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8735 |
|
Product Name
|
Crgv1206 1% 196K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers