CRGV1206F121K -- CRGV1206 1% 121K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 121K 1000V Neohm - Te Connectivity
CRGV1206F121K
Description
CRGV1206 1% 121K 1000V
Description
CRGV1206 1% 121K 1000V
Suppliers
Crgv1206 1% 121K 1000V Neohm - Te Connectivity
94X8715
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8715 |
|
Product Name
|
Crgv1206 1% 121K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
Geometry
Straight
Voltage Rating
335 volts
View Details
Omnetics Connector Corporation
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
2 suppliers