CRGV1206F100K -- CRGV1206 1% 100K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 1% 100K 1000V Neohm - Te Connectivity
CRGV1206F100K
Description
CRGV1206 1% 100K 1000V
Description
CRGV1206 1% 100K 1000V
Suppliers
Crgv1206 1% 100K 1000V Neohm - Te Connectivity
94X8707
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8707 |
|
Product Name
|
Crgv1206 1% 100K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details