CRGV0805J8M2 -- CRGV0805 5% 8M2 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 8M2 800V Neohm - Te Connectivity
CRGV0805J8M2
Description
CRGV0805 5% 8M2 800V
Description
CRGV0805 5% 8M2 800V
Suppliers
Crgv0805 5% 8M2 800V Neohm - Te Connectivity
94X8702
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8702 |
|
Product Name
|
Crgv0805 5% 8M2 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details