CRGV0805J5M6 -- CRGV0805 5% 5M6 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 5M6 800V Neohm - Te Connectivity
CRGV0805J5M6
Description
CRGV0805 5% 5M6 800V
Description
CRGV0805 5% 5M6 800V
Suppliers
Crgv0805 5% 5M6 800V Neohm - Te Connectivity
94X8693
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8693 |
|
Product Name
|
Crgv0805 5% 5M6 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details