CRGV0805J560K -- CRGV0805 5% 560K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 560K 800V Neohm - Te Connectivity
CRGV0805J560K
Description
CRGV0805 5% 560K 800V
Description
CRGV0805 5% 560K 800V
Suppliers
Crgv0805 5% 560K 800V Neohm - Te Connectivity
94X8695
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8695 |
|
Product Name
|
Crgv0805 5% 560K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details