CRGV0805J4M3 -- CRGV0805 5% 4M3 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 4M3 800V Neohm - Te Connectivity
CRGV0805J4M3
Description
CRGV0805 5% 4M3 800V
Description
CRGV0805 5% 4M3 800V
Suppliers
Crgv0805 5% 4M3 800V Neohm - Te Connectivity
94X8688
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8688 |
|
Product Name
|
Crgv0805 5% 4M3 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details