CRGV0805J470K -- CRGV0805 5% 470K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 470K 800V Neohm - Te Connectivity
CRGV0805J470K
Description
CRGV0805 5% 470K 800V
Description
CRGV0805 5% 470K 800V
Suppliers
Crgv0805 5% 470K 800V Neohm - Te Connectivity
94X8691
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8691 |
|
Product Name
|
Crgv0805 5% 470K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details