CRGV0805J430K -- CRGV0805 5% 430K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 430K 800V Neohm - Te Connectivity
CRGV0805J430K
Description
CRGV0805 5% 430K 800V
Description
CRGV0805 5% 430K 800V
Suppliers
Crgv0805 5% 430K 800V Neohm - Te Connectivity
94X8690
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8690 |
|
Product Name
|
Crgv0805 5% 430K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details