CRGV0805J3M9 -- CRGV0805 5% 3M9 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 3M9 800V Neohm - Te Connectivity
CRGV0805J3M9
Description
CRGV0805 5% 3M9 800V
Description
CRGV0805 5% 3M9 800V
Suppliers
Crgv0805 5% 3M9 800V Neohm - Te Connectivity
94X8683
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8683 |
|
Product Name
|
Crgv0805 5% 3M9 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Panel Mount
View Details