CRGV0805J3M6 -- CRGV0805 5% 3M6 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 3M6 800V Neohm - Te Connectivity
CRGV0805J3M6
Description
CRGV0805 5% 3M6 800V
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGV0805 5% 3M6 800V
Suppliers
Crgv0805 5% 3M6 800V Neohm - Te Connectivity
94X8682
Supplier's Site
Crgv0805 5% 3M6 800V Neohm - Te Connectivity
35AC0809
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8682 |
|
Product Name
|
Crgv0805 5% 3M6 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details