CRGV0805J2M0 -- CRGV0805 5% 2M0 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 2M0 800V Neohm - Te Connectivity
CRGV0805J2M0
Description
CRGV0805 5% 2M0 800V
Description
CRGV0805 5% 2M0 800V
Suppliers
Crgv0805 5% 2M0 800V Neohm - Te Connectivity
94X8672
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8672 |
|
Product Name
|
Crgv0805 5% 2M0 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details