CRGV0805J220K -- CRGV0805 5% 220K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 220K 800V Neohm - Te Connectivity
CRGV0805J220K
Description
CRGV0805 5% 220K 800V
Description
CRGV0805 5% 220K 800V
Suppliers
Crgv0805 5% 220K 800V Neohm - Te Connectivity
94X8677
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8677 |
|
Product Name
|
Crgv0805 5% 220K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details