TE Connectivity Crgv0805 5% 1M8 800V Neohm - Te Connectivity CRGV0805J1M8

Description
CRGV0805 5% 1M8 800V
Description
CRGV0805 5% 1M8 800V

Suppliers

Company
Product
Description
Supplier Links
Crgv0805 5% 1M8 800V Neohm - Te Connectivity - 94X8663 - Newark, An Avnet Company
Chicago, IL, United States
Crgv0805 5% 1M8 800V Neohm - Te Connectivity
94X8663
Crgv0805 5% 1M8 800V Neohm - Te Connectivity 94X8663
CRGV0805 5% 1M8 800V

CRGV0805 5% 1M8 800V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8663
Product Name Crgv0805 5% 1M8 800V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details