TE Connectivity Crgv0805 5% 150K 800V Neohm - Te Connectivity CRGV0805J150K

Description
CRGV0805 5% 150K 800V
Description
CRGV0805 5% 150K 800V

Suppliers

Company
Product
Description
Supplier Links
Crgv0805 5% 150K 800V Neohm - Te Connectivity - 94X8669 - Newark, An Avnet Company
Chicago, IL, United States
Crgv0805 5% 150K 800V Neohm - Te Connectivity
94X8669
Crgv0805 5% 150K 800V Neohm - Te Connectivity 94X8669
CRGV0805 5% 150K 800V

CRGV0805 5% 150K 800V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8669
Product Name Crgv0805 5% 150K 800V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers