CRGV0805J110K -- CRGV0805 5% 110K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 110K 800V Neohm - Te Connectivity
CRGV0805J110K
Description
CRGV0805 5% 110K 800V
Description
CRGV0805 5% 110K 800V
Suppliers
Crgv0805 5% 110K 800V Neohm - Te Connectivity
94X8666
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8666 |
|
Product Name
|
Crgv0805 5% 110K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details