CRGV0805J100K -- CRGV0805 5% 100K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 5% 100K 800V Neohm - Te Connectivity
CRGV0805J100K
Description
CRGV0805 5% 100K 800V
Description
CRGV0805 5% 100K 800V
Suppliers
Crgv0805 5% 100K 800V Neohm - Te Connectivity
94X8665
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8665 |
|
Product Name
|
Crgv0805 5% 100K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details