CRGV0805F845K -- CRGV0805 1% 845K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 845K 800V Neohm - Te Connectivity
CRGV0805F845K
Description
CRGV0805 1% 845K 800V
Description
CRGV0805 1% 845K 800V
Suppliers
Crgv0805 1% 845K 800V Neohm - Te Connectivity
94X8650
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8650 |
|
Product Name
|
Crgv0805 1% 845K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details