CRGV0805F806K -- CRGV0805 1% 806K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 806K 800V Neohm - Te Connectivity
CRGV0805F806K
Description
CRGV0805 1% 806K 800V
Description
CRGV0805 1% 806K 800V
Suppliers
Crgv0805 1% 806K 800V Neohm - Te Connectivity
94X8648
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8648 |
|
Product Name
|
Crgv0805 1% 806K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers