CRGV0805F475K -- CRGV0805 1% 475K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 475K 800V Neohm - Te Connectivity
CRGV0805F475K
Description
CRGV0805 1% 475K 800V
Description
CRGV0805 1% 475K 800V
Suppliers
Crgv0805 1% 475K 800V Neohm - Te Connectivity
94X8626
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8626 |
|
Product Name
|
Crgv0805 1% 475K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details