CRGV0805F442K -- CRGV0805 1% 442K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 442K 800V Neohm - Te Connectivity
CRGV0805F442K
Description
CRGV0805 1% 442K 800V
Description
CRGV0805 1% 442K 800V
Suppliers
Crgv0805 1% 442K 800V Neohm - Te Connectivity
94X8623
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8623 |
|
Product Name
|
Crgv0805 1% 442K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details