CRGV0805F432K -- CRGV0805 1% 432K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 432K 800V Neohm - Te Connectivity
CRGV0805F432K
Description
CRGV0805 1% 432K 800V
Description
CRGV0805 1% 432K 800V
Suppliers
Crgv0805 1% 432K 800V Neohm - Te Connectivity
94X8622
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8622 |
|
Product Name
|
Crgv0805 1% 432K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details