CRGV0805F402K -- CRGV0805 1% 402K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 402K 800V Neohm - Te Connectivity
CRGV0805F402K
Description
CRGV0805 1% 402K 800V
Description
CRGV0805 1% 402K 800V
Suppliers
Crgv0805 1% 402K 800V Neohm - Te Connectivity
94X8619
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8619 |
|
Product Name
|
Crgv0805 1% 402K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details