CRGV0805F383K -- CRGV0805 1% 383K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 383K 800V Neohm - Te Connectivity
CRGV0805F383K
Description
CRGV0805 1% 383K 800V
Description
CRGV0805 1% 383K 800V
Suppliers
Crgv0805 1% 383K 800V Neohm - Te Connectivity
94X8617
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8617 |
|
Product Name
|
Crgv0805 1% 383K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers