CRGV0805F357K -- CRGV0805 1% 357K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 357K 800V Neohm - Te Connectivity
CRGV0805F357K
Description
CRGV0805 1% 357K 800V
Description
CRGV0805 1% 357K 800V
Suppliers
Crgv0805 1% 357K 800V Neohm - Te Connectivity
94X8614
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8614 |
|
Product Name
|
Crgv0805 1% 357K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details