TE Connectivity Crgv0805 1% 287K 800V Neohm - Te Connectivity CRGV0805F287K

Description
CRGV0805 1% 287K 800V
Description
CRGV0805 1% 287K 800V

Suppliers

Company
Product
Description
Supplier Links
Crgv0805 1% 287K 800V Neohm - Te Connectivity - 94X8605 - Newark, An Avnet Company
Chicago, IL, United States
Crgv0805 1% 287K 800V Neohm - Te Connectivity
94X8605
Crgv0805 1% 287K 800V Neohm - Te Connectivity 94X8605
CRGV0805 1% 287K 800V

CRGV0805 1% 287K 800V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8605
Product Name Crgv0805 1% 287K 800V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details