CRGV0805F243K -- CRGV0805 1% 243K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 243K 800V Neohm - Te Connectivity
CRGV0805F243K
Description
CRGV0805 1% 243K 800V
Description
CRGV0805 1% 243K 800V
Suppliers
Crgv0805 1% 243K 800V Neohm - Te Connectivity
94X8598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8598 |
|
Product Name
|
Crgv0805 1% 243K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details