CRGV0805F237K -- CRGV0805 1% 237K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 237K 800V Neohm - Te Connectivity
CRGV0805F237K
Description
CRGV0805 1% 237K 800V
Description
CRGV0805 1% 237K 800V
Suppliers
Crgv0805 1% 237K 800V Neohm - Te Connectivity
94X8597
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8597 |
|
Product Name
|
Crgv0805 1% 237K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details