CRGV0805F210K -- CRGV0805 1% 210K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 210K 800V Neohm - Te Connectivity
CRGV0805F210K
Description
CRGV0805 1% 210K 800V
Description
CRGV0805 1% 210K 800V
Suppliers
Crgv0805 1% 210K 800V Neohm - Te Connectivity
94X8592
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8592 |
|
Product Name
|
Crgv0805 1% 210K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details