CRGV0805F200K -- CRGV0805 1% 200K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 200K 800V Neohm - Te Connectivity
CRGV0805F200K
Description
CRGV0805 1% 200K 800V
Description
CRGV0805 1% 200K 800V
Suppliers
Crgv0805 1% 200K 800V Neohm - Te Connectivity
94X8590
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8590 |
|
Product Name
|
Crgv0805 1% 200K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details