CRGV0805F174K -- CRGV0805 1% 174K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 174K 800V Neohm - Te Connectivity
CRGV0805F174K
Description
CRGV0805 1% 174K 800V
Description
CRGV0805 1% 174K 800V
Suppliers
Crgv0805 1% 174K 800V Neohm - Te Connectivity
94X8584
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8584 |
|
Product Name
|
Crgv0805 1% 174K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
View Details