CRGV0805F162K -- CRGV0805 1% 162K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 162K 800V Neohm - Te Connectivity
CRGV0805F162K
Description
CRGV0805 1% 162K 800V
Description
CRGV0805 1% 162K 800V
Suppliers
Crgv0805 1% 162K 800V Neohm - Te Connectivity
94X8581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8581 |
|
Product Name
|
Crgv0805 1% 162K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Current Rating
1.4 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers