CRGV0805F147K -- CRGV0805 1% 147K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 147K 800V Neohm - Te Connectivity
CRGV0805F147K
Description
CRGV0805 1% 147K 800V
Description
CRGV0805 1% 147K 800V
Suppliers
Crgv0805 1% 147K 800V Neohm - Te Connectivity
94X8577
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8577 |
|
Product Name
|
Crgv0805 1% 147K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight; Straight
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details