CRGV0805F113K -- CRGV0805 1% 113K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 113K 800V Neohm - Te Connectivity
CRGV0805F113K
Description
CRGV0805 1% 113K 800V
Description
CRGV0805 1% 113K 800V
Suppliers
Crgv0805 1% 113K 800V Neohm - Te Connectivity
94X8566
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8566 |
|
Product Name
|
Crgv0805 1% 113K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details