CRGV0805F110K -- CRGV0805 1% 110K 800V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv0805 1% 110K 800V Neohm - Te Connectivity
CRGV0805F110K
Description
CRGV0805 1% 110K 800V
Description
CRGV0805 1% 110K 800V
Suppliers
Crgv0805 1% 110K 800V Neohm - Te Connectivity
94X8565
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8565 |
|
Product Name
|
Crgv0805 1% 110K 800V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details